Capital Lighting, Inc. 23003-RW Bathroom Fixtures-Three Lights 408046

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ravens Wash Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ravens Wash Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
23003-RW Bathroom Fixtures-Three Lights - 408046 - Capital Lighting, Inc.
Columbus, OH, USA
23003-RW Bathroom Fixtures-Three Lights
408046
23003-RW Bathroom Fixtures-Three Lights 408046
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ravens Wash Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ravens Wash
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408046
Product Name 23003-RW Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details