Capital Lighting, Inc. 23002-RW Bathroom Fixtures-Two Lights 408044

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ravens Wash Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ravens Wash Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
23002-RW Bathroom Fixtures-Two Lights - 408044 - Capital Lighting, Inc.
Columbus, OH, USA
23002-RW Bathroom Fixtures-Two Lights
408044
23002-RW Bathroom Fixtures-Two Lights 408044
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ravens Wash Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ravens Wash
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408044
Product Name 23002-RW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details