Capital Lighting, Inc. 23633-BA Pendants-Bowl Style 408042

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
23633-BA Pendants-Bowl Style - 408042 - Capital Lighting, Inc.
Columbus, OH, USA
23633-BA Pendants-Bowl Style
408042
23633-BA Pendants-Bowl Style 408042
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Armor
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408042
Product Name 23633-BA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details