Capital Lighting, Inc. 25003-OB Bathroom Fixtures-Three Lights 408033

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25003-OB Bathroom Fixtures-Three Lights - 408033 - Capital Lighting, Inc.
Columbus, OH, USA
25003-OB Bathroom Fixtures-Three Lights
408033
25003-OB Bathroom Fixtures-Three Lights 408033
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408033
Product Name 25003-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details