Capital Lighting, Inc. 25004-OB Bathroom Fixtures-Four Lights 408030

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25004-OB Bathroom Fixtures-Four Lights - 408030 - Capital Lighting, Inc.
Columbus, OH, USA
25004-OB Bathroom Fixtures-Four Lights
408030
25004-OB Bathroom Fixtures-Four Lights 408030
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408030
Product Name 25004-OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details