Capital Lighting, Inc. 25143-ET Pendants-Bowl Style 408027

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
25143-ET Pendants-Bowl Style - 408027 - Capital Lighting, Inc.
Columbus, OH, USA
25143-ET Pendants-Bowl Style
408027
25143-ET Pendants-Bowl Style 408027
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408027
Product Name 25143-ET Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details