Capital Lighting, Inc. 25304-OB Bathroom Fixtures-Four Lights 408025

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25304-OB Bathroom Fixtures-Four Lights - 408025 - Capital Lighting, Inc.
Columbus, OH, USA
25304-OB Bathroom Fixtures-Four Lights
408025
25304-OB Bathroom Fixtures-Four Lights 408025
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408025
Product Name 25304-OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details