Capital Lighting, Inc. 25022-OB Sconces-Double Glass 408019

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
25022-OB Sconces-Double Glass - 408019 - Capital Lighting, Inc.
Columbus, OH, USA
25022-OB Sconces-Double Glass
408019
25022-OB Sconces-Double Glass 408019
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408019
Product Name 25022-OB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details