Capital Lighting, Inc. 25029-OB Mid. Chandeliers-Glass Up 408015

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25029-OB Mid. Chandeliers-Glass Up - 408015 - Capital Lighting, Inc.
Columbus, OH, USA
25029-OB Mid. Chandeliers-Glass Up
408015
25029-OB Mid. Chandeliers-Glass Up 408015
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Old Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408015
Product Name 25029-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details