Capital Lighting, Inc. 25024-SN Mid. Chandeliers-Glass Down 408011

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25024-SN Mid. Chandeliers-Glass Down - 408011 - Capital Lighting, Inc.
Columbus, OH, USA
25024-SN Mid. Chandeliers-Glass Down
408011
25024-SN Mid. Chandeliers-Glass Down 408011
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408011
Product Name 25024-SN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details