Capital Lighting, Inc. 25102-ET Bathroom Fixtures-Two Lights 408006

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25102-ET Bathroom Fixtures-Two Lights - 408006 - Capital Lighting, Inc.
Columbus, OH, USA
25102-ET Bathroom Fixtures-Two Lights
408006
25102-ET Bathroom Fixtures-Two Lights 408006
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Toffee Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Toffee
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408006
Product Name 25102-ET Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details