Capital Lighting, Inc. 25125-ET Mid. Chandeliers-Glass Up 408005

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Toffee Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Toffee Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25125-ET Mid. Chandeliers-Glass Up - 408005 - Capital Lighting, Inc.
Columbus, OH, USA
25125-ET Mid. Chandeliers-Glass Up
408005
25125-ET Mid. Chandeliers-Glass Up 408005
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Toffee Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: English Toffee
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408005
Product Name 25125-ET Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details