Capital Lighting, Inc. 25105-ET Bathroom Fixtures-Five+Lights 408001

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Toffee Product Name: Five Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Toffee Product Name: Five Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25105-ET Bathroom Fixtures-Five+Lights - 408001 - Capital Lighting, Inc.
Columbus, OH, USA
25105-ET Bathroom Fixtures-Five+Lights
408001
25105-ET Bathroom Fixtures-Five+Lights 408001
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: English Toffee Product Name: Five Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: English Toffee
Product Name: Five Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408001
Product Name 25105-ET Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details