Capital Lighting, Inc. 25121-ET Pendants-Glass Down 408000

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
25121-ET Pendants-Glass Down - 408000 - Capital Lighting, Inc.
Columbus, OH, USA
25121-ET Pendants-Glass Down
408000
25121-ET Pendants-Glass Down 408000
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Toffee
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408000
Product Name 25121-ET Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details