Capital Lighting, Inc. 105195 Pendants-Glass Down 407986

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105195 Pendants-Glass Down - 407986 - Capital Lighting, Inc.
Columbus, OH, USA
105195 Pendants-Glass Down
407986
105195 Pendants-Glass Down 407986
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407986
Product Name 105195 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details