Capital Lighting, Inc. 100424 Large Chandeliers-Candle 407942

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 39.00 Bulb Type: Medium Finish: 59rwg Pbnawg Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 39.00 Bulb Type: Medium Finish: 59rwg Pbnawg Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
100424 Large Chandeliers-Candle - 407942 - Capital Lighting, Inc.
Columbus, OH, USA
100424 Large Chandeliers-Candle
407942
100424 Large Chandeliers-Candle 407942
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 39.00 Bulb Type: Medium Finish: 59rwg Pbnawg Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 39.00
Bulb
Type: Medium
Finish: 59rwg Pbnawg
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407942
Product Name 100424 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details