Capital Lighting, Inc. 101530 Sconces-Single Glass 407937

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Craftsman Product Name: One Light Lamp Base Category: Lamp Bases And Fixture Hardware
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Craftsman Product Name: One Light Lamp Base Category: Lamp Bases And Fixture Hardware

Suppliers

Company
Product
Description
Supplier Links
101530 Sconces-Single Glass - 407937 - Capital Lighting, Inc.
Columbus, OH, USA
101530 Sconces-Single Glass
407937
101530 Sconces-Single Glass 407937
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Craftsman Product Name: One Light Lamp Base Category: Lamp Bases And Fixture Hardware

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Craftsman Craftsman
Product Name: One Light Lamp Base
Category: Lamp Bases And Fixture Hardware

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407937
Product Name 101530 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details