Capital Lighting, Inc. 103045 Mini Pendants-Rod 407926

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baj Haj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baj Haj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
103045 Mini Pendants-Rod - 407926 - Capital Lighting, Inc.
Columbus, OH, USA
103045 Mini Pendants-Rod
407926
103045 Mini Pendants-Rod 407926
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baj Haj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Baj Haj
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407926
Product Name 103045 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details