Capital Lighting, Inc. 102131 Island/Pool Table-4 Light + 407906

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Length 0.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Length 0.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
102131 Island/Pool Table-4 Light + - 407906 - Capital Lighting, Inc.
Columbus, OH, USA
102131 Island/Pool Table-4 Light +
407906
102131 Island/Pool Table-4 Light + 407906
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Length 0.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Length 0.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407906
Product Name 102131 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details