Capital Lighting, Inc. 81111 Pendants-Glass Down 407885

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81111 Pendants-Glass Down - 407885 - Capital Lighting, Inc.
Columbus, OH, USA
81111 Pendants-Glass Down
407885
81111 Pendants-Glass Down 407885
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407885
Product Name 81111 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details