Capital Lighting, Inc. 74084 Island/Pool Table-4 Light + 407878

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Length 0.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Ca Flame Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Length 0.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Ca Flame Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
74084 Island/Pool Table-4 Light + - 407878 - Capital Lighting, Inc.
Columbus, OH, USA
74084 Island/Pool Table-4 Light +
407878
74084 Island/Pool Table-4 Light + 407878
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Length 0.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Ca Flame Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Length 0.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Ca Flame
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407878
Product Name 74084 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details