Capital Lighting, Inc. 74066 Lamps-Table Lamps 407876

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ca Flame Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ca Flame Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
74066 Lamps-Table Lamps - 407876 - Capital Lighting, Inc.
Columbus, OH, USA
74066 Lamps-Table Lamps
407876
74066 Lamps-Table Lamps 407876
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ca Flame Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Ca Flame
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407876
Product Name 74066 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details