PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Green
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 407872 |
| Product Name | 74082 Pendants-Glass Down |
| Application | Residential |