Capital Lighting, Inc. 74069 Island/Pool Table-2 Light Bar 407870

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ca Flame Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ca Flame Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
74069 Island/Pool Table-2 Light Bar - 407870 - Capital Lighting, Inc.
Columbus, OH, USA
74069 Island/Pool Table-2 Light Bar
407870
74069 Island/Pool Table-2 Light Bar 407870
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ca Flame Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Length 0.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ca Flame
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407870
Product Name 74069 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details