Capital Lighting, Inc. 77566 Bathroom Fixtures-Five+Lights 407868

Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 6.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Pewter Product Name: Eight Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 6.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Pewter Product Name: Eight Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
77566 Bathroom Fixtures-Five+Lights - 407868 - Capital Lighting, Inc.
Columbus, OH, USA
77566 Bathroom Fixtures-Five+Lights
407868
77566 Bathroom Fixtures-Five+Lights 407868
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 6.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Pewter Product Name: Eight Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 6.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Pewter
Product Name: Eight Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407868
Product Name 77566 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details