Capital Lighting, Inc. 76312 Mini Pendants-Chain 407842

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
76312 Mini Pendants-Chain - 407842 - Capital Lighting, Inc.
Columbus, OH, USA
76312 Mini Pendants-Chain
407842
76312 Mini Pendants-Chain 407842
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407842
Product Name 76312 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details