Capital Lighting, Inc. 77647 Pendants-Bowl Style 407839

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 62.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 62.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77647 Pendants-Bowl Style - 407839 - Capital Lighting, Inc.
Columbus, OH, USA
77647 Pendants-Bowl Style
407839
77647 Pendants-Bowl Style 407839
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 62.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 62.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Beige
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407839
Product Name 77647 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details