Capital Lighting, Inc. 77808 Large Chandeliers-Pillar Candle 407834

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 68.50 Bulb Type: Candelabra Qty: 30 Wattage: 60 Finish: Wrought Iron Product Name: 30 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 68.50 Bulb Type: Candelabra Qty: 30 Wattage: 60 Finish: Wrought Iron Product Name: 30 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77808 Large Chandeliers-Pillar Candle - 407834 - Capital Lighting, Inc.
Columbus, OH, USA
77808 Large Chandeliers-Pillar Candle
407834
77808 Large Chandeliers-Pillar Candle 407834
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 68.50 Bulb Type: Candelabra Qty: 30 Wattage: 60 Finish: Wrought Iron Product Name: 30 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 68.50
Bulb
Type: Candelabra
Qty: 30
Wattage: 60
Finish: Wrought Iron
Product Name: 30 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407834
Product Name 77808 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details