Capital Lighting, Inc. 77937 Island/Pool Table-4 Light + 407830

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.50 Length 49.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bai Vintage Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.50 Length 49.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bai Vintage Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77937 Island/Pool Table-4 Light + - 407830 - Capital Lighting, Inc.
Columbus, OH, USA
77937 Island/Pool Table-4 Light +
407830
77937 Island/Pool Table-4 Light + 407830
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.50 Length 49.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bai Vintage Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 49.50
Length 49.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bai Vintage
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407830
Product Name 77937 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details