Capital Lighting, Inc. 79971 Island/Pool Table-3 Light Bar 407822

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
79971 Island/Pool Table-3 Light Bar - 407822 - Capital Lighting, Inc.
Columbus, OH, USA
79971 Island/Pool Table-3 Light Bar
407822
79971 Island/Pool Table-3 Light Bar 407822
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 47.00
Length 47.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Amber
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407822
Product Name 79971 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details