Capital Lighting, Inc. 78009 Mini Pendants-Rod 407819

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Qty: 1 Wattage: 100 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Qty: 1 Wattage: 100 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78009 Mini Pendants-Rod - 407819 - Capital Lighting, Inc.
Columbus, OH, USA
78009 Mini Pendants-Rod
407819
78009 Mini Pendants-Rod 407819
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Qty: 1 Wattage: 100 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Bulb
Qty: 1
Wattage: 100
Finish: Craftsman
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407819
Product Name 78009 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details