Capital Lighting, Inc. 78011 Semi-Flush Mts.-Bowl Style 407814

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78011 Semi-Flush Mts.-Bowl Style - 407814 - Capital Lighting, Inc.
Columbus, OH, USA
78011 Semi-Flush Mts.-Bowl Style
407814
78011 Semi-Flush Mts.-Bowl Style 407814
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Craftsman
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407814
Product Name 78011 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details