Capital Lighting, Inc. 78190 Semi-Flush Mts.-Bowl Style 407813

Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Multi Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Multi Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78190 Semi-Flush Mts.-Bowl Style - 407813 - Capital Lighting, Inc.
Columbus, OH, USA
78190 Semi-Flush Mts.-Bowl Style
407813
78190 Semi-Flush Mts.-Bowl Style 407813
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Multi Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 53.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Multi
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407813
Product Name 78190 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details