Capital Lighting, Inc. 78271 Pendants-Bowl Style 407812

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Red Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Red Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78271 Pendants-Bowl Style - 407812 - Capital Lighting, Inc.
Columbus, OH, USA
78271 Pendants-Bowl Style
407812
78271 Pendants-Bowl Style 407812
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Red Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Red
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407812
Product Name 78271 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details