Capital Lighting, Inc. 78222 Island/Pool Table-4 Light + 407811

Description
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Black Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Black Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78222 Island/Pool Table-4 Light + - 407811 - Capital Lighting, Inc.
Columbus, OH, USA
78222 Island/Pool Table-4 Light +
407811
78222 Island/Pool Table-4 Light + 407811
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Black Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 96.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 16
Wattage: 100
Finish: Black
Product Name: 16 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407811
Product Name 78222 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details