Capital Lighting, Inc. 79869 Sconces-Single Glass 407808

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: TBD Finish: Black Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: TBD Finish: Black Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
79869 Sconces-Single Glass - 407808 - Capital Lighting, Inc.
Columbus, OH, USA
79869 Sconces-Single Glass
407808
79869 Sconces-Single Glass 407808
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: TBD Finish: Black Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Bulb
Type: TBD
Finish: Black
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407808
Product Name 79869 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details