Capital Lighting, Inc. 78411 Sconces-Pocket 407807

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
78411 Sconces-Pocket - 407807 - Capital Lighting, Inc.
Columbus, OH, USA
78411 Sconces-Pocket
407807
78411 Sconces-Pocket 407807
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407807
Product Name 78411 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details