Capital Lighting, Inc. 106007 Pendants-Bowl Style 407795

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106007 Pendants-Bowl Style - 407795 - Capital Lighting, Inc.
Columbus, OH, USA
106007 Pendants-Bowl Style
407795
106007 Pendants-Bowl Style 407795
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 44.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407795
Product Name 106007 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details