Capital Lighting, Inc. 105984 Pendants-Other 407794

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105984 Pendants-Other - 407794 - Capital Lighting, Inc.
Columbus, OH, USA
105984 Pendants-Other
407794
105984 Pendants-Other 407794
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407794
Product Name 105984 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details