Capital Lighting, Inc. 105989 Bathroom Fixtures-Two Lights 407792

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
105989 Bathroom Fixtures-Two Lights - 407792 - Capital Lighting, Inc.
Columbus, OH, USA
105989 Bathroom Fixtures-Two Lights
407792
105989 Bathroom Fixtures-Two Lights 407792
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407792
Product Name 105989 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details