Capital Lighting, Inc. 106140 Pendants-Other 407776

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106140 Pendants-Other - 407776 - Capital Lighting, Inc.
Columbus, OH, USA
106140 Pendants-Other
407776
106140 Pendants-Other 407776
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cinnamon Coffee
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407776
Product Name 106140 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details