Capital Lighting, Inc. 106311 Bathroom Fixtures-Two Lights 407762

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cinnamon Coffee Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cinnamon Coffee Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106311 Bathroom Fixtures-Two Lights - 407762 - Capital Lighting, Inc.
Columbus, OH, USA
106311 Bathroom Fixtures-Two Lights
407762
106311 Bathroom Fixtures-Two Lights 407762
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cinnamon Coffee Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cinnamon Coffee
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407762
Product Name 106311 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details