Capital Lighting, Inc. 106294 Mini Pendants-Chain 407761

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106294 Mini Pendants-Chain - 407761 - Capital Lighting, Inc.
Columbus, OH, USA
106294 Mini Pendants-Chain
407761
106294 Mini Pendants-Chain 407761
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407761
Product Name 106294 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details