Capital Lighting, Inc. 106257 Pendants-Bowl Style 407742

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106257 Pendants-Bowl Style - 407742 - Capital Lighting, Inc.
Columbus, OH, USA
106257 Pendants-Bowl Style
407742
106257 Pendants-Bowl Style 407742
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brown
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407742
Product Name 106257 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details