Capital Lighting, Inc. 106322 Pendants-Other 407734

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106322 Pendants-Other - 407734 - Capital Lighting, Inc.
Columbus, OH, USA
106322 Pendants-Other
407734
106322 Pendants-Other 407734
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cinnamon Coffee Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cinnamon Coffee
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407734
Product Name 106322 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details