Capital Lighting, Inc. 106337 Flush Mounts-Bowl Style 407733

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Includes: 3, 4.5 & 6 Rods Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Includes: 3, 4.5 & 6 Rods Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106337 Flush Mounts-Bowl Style - 407733 - Capital Lighting, Inc.
Columbus, OH, USA
106337 Flush Mounts-Bowl Style
407733
106337 Flush Mounts-Bowl Style 407733
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Includes: 3, 4.5 & 6 Rods Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Includes: 3, 4.5 & 6 Rods
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407733
Product Name 106337 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details