Capital Lighting, Inc. 11247 Lamps-Accent Lamps 407721

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Petal Pink Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Petal Pink Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
11247 Lamps-Accent Lamps - 407721 - Capital Lighting, Inc.
Columbus, OH, USA
11247 Lamps-Accent Lamps
407721
11247 Lamps-Accent Lamps 407721
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Petal Pink Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Petal Pink
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407721
Product Name 11247 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details