Capital Lighting, Inc. 106358 Flush Mounts-Bowl Style 407716

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Includes: 3,4.5,6 Rods Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Includes: 3,4.5,6 Rods Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106358 Flush Mounts-Bowl Style - 407716 - Capital Lighting, Inc.
Columbus, OH, USA
106358 Flush Mounts-Bowl Style
407716
106358 Flush Mounts-Bowl Style 407716
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Includes: 3,4.5,6 Rods Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Includes: 3,4.5,6 Rods
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407716
Product Name 106358 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details