Capital Lighting, Inc. 106506 Lamps-Floor Lamps 407704

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Beige Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Beige Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
106506 Lamps-Floor Lamps - 407704 - Capital Lighting, Inc.
Columbus, OH, USA
106506 Lamps-Floor Lamps
407704
106506 Lamps-Floor Lamps 407704
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Beige Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Beige
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407704
Product Name 106506 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details