Capital Lighting, Inc. 106511 Pendants-Glass Down 407701

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106511 Pendants-Glass Down - 407701 - Capital Lighting, Inc.
Columbus, OH, USA
106511 Pendants-Glass Down
407701
106511 Pendants-Glass Down 407701
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Beige
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407701
Product Name 106511 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details